Socionext America, Inc. Power Relays, Over 2 Amps - JS-12N-K JS-12N-K

Description
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989751-JS-12N-K Current Rating: 8 A Number of Contacts: 1 Contact Resistance: 100 mΩ Coil Resistance: 660 Ω Coil Type: Non-Latching Coil Power: 220 mW Height: 12.8 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): JS-12N-KJS-12-N-K; JS12N-K; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 24 V Manufacturer Package Identifier: JS-12N-K Throw Configuration: SPDT
Request a Quote Datasheet
Description
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989751-JS-12N-K Current Rating: 8 A Number of Contacts: 1 Contact Resistance: 100 mΩ Coil Resistance: 660 Ω Coil Type: Non-Latching Coil Power: 220 mW Height: 12.8 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): JS-12N-KJS-12-N-K; JS12N-K; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 24 V Manufacturer Package Identifier: JS-12N-K Throw Configuration: SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JS-12N-K - 989751-JS-12N-K - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JS-12N-K
989751-JS-12N-K
Power Relays, Over 2 Amps - JS-12N-K 989751-JS-12N-K
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989751-JS-12N-K Current Rating: 8 A Number of Contacts: 1 Contact Resistance: 100 mΩ Coil Resistance: 660 Ω Coil Type: Non-Latching Coil Power: 220 mW Height: 12.8 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): JS-12N-KJS-12-N-K; JS12N-K; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 24 V Manufacturer Package Identifier: JS-12N-K Throw Configuration: SPDT

Manufacturer: Fujitsu Electronics America, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989751-JS-12N-K
Current Rating: 8 A
Number of Contacts: 1
Contact Resistance: 100 mΩ
Coil Resistance: 660 Ω
Coil Type: Non-Latching
Coil Power: 220 mW
Height: 12.8 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): JS-12N-KJS-12-N-K; JS12N-K;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 24 V
Manufacturer Package Identifier: JS-12N-K
Throw Configuration: SPDT

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
JS-12N-K
General Purpose Relays JS-12N-K
General Purpose Relays

General Purpose Relays

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 989751-JS-12N-K JS-12N-K
Product Name Power Relays, Over 2 Amps - JS-12N-K General Purpose Relays
Resistance 660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.6011 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details