Socionext America, Inc. Power Relays FTR-LYCA024Y

Description
Fujitsu FTR-LYCA024Y Power Relay
Request a Quote Datasheet
Description
Fujitsu FTR-LYCA024Y Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7903341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7903341
Power Relays 7903341
Fujitsu FTR-LYCA024Y Power Relay

Fujitsu FTR-LYCA024Y Power Relay

Supplier's Site
Signal Relays, Up to 2 Amps - FTR-LYCA024Y - 1059976-FTR-LYCA024Y - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - FTR-LYCA024Y
1059976-FTR-LYCA024Y
Signal Relays, Up to 2 Amps - FTR-LYCA024Y 1059976-FTR-LYCA024Y
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059976-FTR-LYCA024Y Termination: Solder Contact Material: Cadmium, Silver, Tin Length: 28 mm Mounting: SMD (SMT) Contact Resistance: 100 mΩ Coil Resistance: 3.388 kΩ Coil Current: 7.08 mA Contact Current Rating: 6 A Operate Time: 8 ms Coil Power: 170 mW Height: 15 mm Weight: 5 g Number of Pins: 5 Categories: Signal Relays,Up to 2 Amps Case / Package: SIP Alternative Parts (Cross-Reference): 1956020-6; 1-1393219-0; 5-1415390-1; 9-1440003-5; VE-24HS5-K; LZ-24H-K; VE-24HS-KFTR-LYCA-02 4Y; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536490050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Current Rating: 6 A Throw Configuration: SPDT Coil Voltage (DC): 24 V Coil Voltage (AC): 24 V Power Consumption: 170 mW

Manufacturer: Fujitsu Electronics America, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059976-FTR-LYCA024Y
Termination: Solder
Contact Material: Cadmium, Silver, Tin
Length: 28 mm
Mounting: SMD (SMT)
Contact Resistance: 100 mΩ
Coil Resistance: 3.388 kΩ
Coil Current: 7.08 mA
Contact Current Rating: 6 A
Operate Time: 8 ms
Coil Power: 170 mW
Height: 15 mm
Weight: 5 g
Number of Pins: 5
Categories: Signal Relays,Up to 2 Amps
Case / Package: SIP
Alternative Parts (Cross-Reference): 1956020-6; 1-1393219-0; 5-1415390-1; 9-1440003-5; VE-24HS5-K; LZ-24H-K; VE-24HS-KFTR-LYCA-024Y;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5 mm
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536490050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Current Rating: 6 A
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Coil Voltage (AC): 24 V
Power Consumption: 170 mW

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
FTR-LYCA024Y
General Purpose Relays FTR-LYCA024Y
General Purpose Relays 24 VDC 1 Form C Silver Alloy Contact

General Purpose Relays 24 VDC 1 Form C Silver Alloy Contact

Buy Now Datasheet
Futian, Shenzhen, China
Relays >> Power Relays
FTR-LYCA024Y
Relays >> Power Relays FTR-LYCA024Y
SIP,5x28mm Power Relays ROHS

SIP,5x28mm Power Relays ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 7903341 1059976-FTR-LYCA024Y FTR-LYCA024Y FTR-LYCA024Y
Product Name Power Relays Signal Relays, Up to 2 Amps - FTR-LYCA024Y General Purpose Relays Relays >> Power Relays
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard; SMD (SMT) Socket or Plug-in Style
Approvals RoHS RoHS RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 26.06 - Step relay 10A - 260680120000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details