Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059090-FGW50N60VD
Length: 15.9 mm
Mounting: SMD (SMT)
Height: 20.95 mm
Number of Pins: 3
Width: 5.03 mm
Categories: OEM Parts(F-I)
Case / Package: TO-247
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Power Dissipation: 360 W
Collector Emitter Breakdown Voltage: 600 V
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 50 A
Collector Emitter Saturation Voltage: 1.6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059090-FGW50N60VD |
| Product Name | OEM Parts - OEM Parts (F - I) - FGW50N60VD |