Socionext America, Inc. Signal Relays, Up to 2 Amps - FBR51ND12-W1 FBR51ND12-W1

Description
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994341-FBR51ND12-W1 Termination: PC Pin Contact Material: Silver, Tin Length: 15.5 mm Coil Resistance: 240 Ω Coil Current: 50 mA Contact Current Rating: 35 A Operate Time: 10 ms Switching Voltage: 30 V Release Time: 5 ms Coil Power: 600 mW Height: 14 mm Weight: 6 g Number of Pins: 5 Width: 12.3 mm Fall Time: 5 ms Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): FTR-P3CN012W1; FBR52ND12-W1; FBR51ND10-W1; FTR-G1CN012W1; FTR-P3CN010W1; FBR51ND06-W1FBR 51ND12-W1; FBR51ND12W1; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.1 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 16 V Max Current Rating: 35 A Throw Configuration: SPDT Coil Voltage (DC): 12 V Power Consumption: 45 mW Switching Current: 25 A Switching Capacity: 280 W Test Voltage: 500 V
Request a Quote Datasheet
Description
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994341-FBR51ND12-W1 Termination: PC Pin Contact Material: Silver, Tin Length: 15.5 mm Coil Resistance: 240 Ω Coil Current: 50 mA Contact Current Rating: 35 A Operate Time: 10 ms Switching Voltage: 30 V Release Time: 5 ms Coil Power: 600 mW Height: 14 mm Weight: 6 g Number of Pins: 5 Width: 12.3 mm Fall Time: 5 ms Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): FTR-P3CN012W1; FBR52ND12-W1; FBR51ND10-W1; FTR-G1CN012W1; FTR-P3CN010W1; FBR51ND06-W1FBR 51ND12-W1; FBR51ND12W1; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.1 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 16 V Max Current Rating: 35 A Throw Configuration: SPDT Coil Voltage (DC): 12 V Power Consumption: 45 mW Switching Current: 25 A Switching Capacity: 280 W Test Voltage: 500 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - FBR51ND12-W1 - 994341-FBR51ND12-W1 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - FBR51ND12-W1
994341-FBR51ND12-W1
Signal Relays, Up to 2 Amps - FBR51ND12-W1 994341-FBR51ND12-W1
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994341-FBR51ND12-W1 Termination: PC Pin Contact Material: Silver, Tin Length: 15.5 mm Coil Resistance: 240 Ω Coil Current: 50 mA Contact Current Rating: 35 A Operate Time: 10 ms Switching Voltage: 30 V Release Time: 5 ms Coil Power: 600 mW Height: 14 mm Weight: 6 g Number of Pins: 5 Width: 12.3 mm Fall Time: 5 ms Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): FTR-P3CN012W1; FBR52ND12-W1; FBR51ND10-W1; FTR-G1CN012W1; FTR-P3CN010W1; FBR51ND06-W1FBR 51ND12-W1; FBR51ND12W1; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.1 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 16 V Max Current Rating: 35 A Throw Configuration: SPDT Coil Voltage (DC): 12 V Power Consumption: 45 mW Switching Current: 25 A Switching Capacity: 280 W Test Voltage: 500 V

Manufacturer: Fujitsu Electronics America, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994341-FBR51ND12-W1
Termination: PC Pin
Contact Material: Silver, Tin
Length: 15.5 mm
Coil Resistance: 240 Ω
Coil Current: 50 mA
Contact Current Rating: 35 A
Operate Time: 10 ms
Switching Voltage: 30 V
Release Time: 5 ms
Coil Power: 600 mW
Height: 14 mm
Weight: 6 g
Number of Pins: 5
Width: 12.3 mm
Fall Time: 5 ms
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): FTR-P3CN012W1; FBR52ND12-W1; FBR51ND10-W1; FTR-G1CN012W1; FTR-P3CN010W1; FBR51ND06-W1FBR 51ND12-W1; FBR51ND12W1;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.1 mm
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 16 V
Max Current Rating: 35 A
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
Power Consumption: 45 mW
Switching Current: 25 A
Switching Capacity: 280 W
Test Voltage: 500 V

Buy Now
Automotive Relays - 7903372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
7903372
Automotive Relays 7903372
Relay Automotive 25A 12V Non Latching

Relay Automotive 25A 12V Non Latching

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
FBR51ND12-W1
Automotive Relays FBR51ND12-W1
Automotive Relays AUTO

Automotive Relays AUTO

Buy Now Datasheet
Futian, Shenzhen, China
Relays >> Power Relays
FBR51ND12-W1
Relays >> Power Relays FBR51ND12-W1
Plugin,12.1x15.5mm Power Relays ROHS

Plugin,12.1x15.5mm Power Relays ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 994341-FBR51ND12-W1 7903372 FBR51ND12-W1 FBR51ND12-W1
Product Name Signal Relays, Up to 2 Amps - FBR51ND12-W1 Automotive Relays Automotive Relays Relays >> Power Relays
Mounting PCBoard; PCB, Through Hole PCBoard; Pcb mount Socket or Plug-in Style
Approvals RoHS RoHS RoHS RoHS
DC Coil Voltage 12 volts 12 volts
Resistance 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 788-353 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 26.03 - Step relays 10A - 260380240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details