Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057841-ESAD39-06C
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057841-ESAD39-06C |
| Product Name | OEM Parts - OEM Parts (C - E) - ESAD39-06C |