Fuji Electric Global OEM Parts - OEM Parts (C - E) - ERC81-006 ERC81-006

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057626-ERC81-006 Number of Pins: 7 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Average Rectified Current: 3 A Max Repetitive Reverse Voltage (Vrrm): 60 V
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057626-ERC81-006 Number of Pins: 7 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Average Rectified Current: 3 A Max Repetitive Reverse Voltage (Vrrm): 60 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ERC81-006 - 1057626-ERC81-006 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ERC81-006
1057626-ERC81-006
OEM Parts - OEM Parts (C - E) - ERC81-006 1057626-ERC81-006
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057626-ERC81-006 Number of Pins: 7 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Average Rectified Current: 3 A Max Repetitive Reverse Voltage (Vrrm): 60 V

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057626-ERC81-006
Number of Pins: 7
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 3 A
Max Repetitive Reverse Voltage (Vrrm): 60 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057626-ERC81-006
Product Name OEM Parts - OEM Parts (C - E) - ERC81-006
Unlock Full Specs
to access all available technical data