Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965044-ERB84-009
Number of Pins: 4
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 2 A
Max Repetitive Reverse Voltage (Vrrm): 90 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965044-ERB84-009 |
| Product Name | OEM Parts - OEM Parts (C - E) - ERB84-009 |