Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973117-BW100EAG-3P07
Current Rating: 75 A
Number of Poles: 3
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 690.25 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973117-BW100EAG-3P075 |
| Product Name | OEM Parts - OEM Parts (A - B) - BW100EAG-3P075 |