Fuji Electric Global OEM Parts - OEM Parts (0 - 9) - 7MBR50VB-120-50 7MBR50VB-120-50

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004577-7MBR50VB-120 -50 Mounting: SMD (SMT) Number of Pins: 24 Isolation Voltage: 2.5 kV Width: 122 mm Rise Time: 350 ns Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 7MBR50VB-120-507MBR5 0VB120-50; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 280 W Collector Emitter Breakdown Voltage: 1.2 kV Collector Emitter Saturation Voltage: 1.85 V
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004577-7MBR50VB-120 -50 Mounting: SMD (SMT) Number of Pins: 24 Isolation Voltage: 2.5 kV Width: 122 mm Rise Time: 350 ns Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 7MBR50VB-120-507MBR5 0VB120-50; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 280 W Collector Emitter Breakdown Voltage: 1.2 kV Collector Emitter Saturation Voltage: 1.85 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 7MBR50VB-120-50 - 1004577-7MBR50VB-120-50 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 7MBR50VB-120-50
1004577-7MBR50VB-120-50
OEM Parts - OEM Parts (0 - 9) - 7MBR50VB-120-50 1004577-7MBR50VB-120-50
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004577-7MBR50VB-120 -50 Mounting: SMD (SMT) Number of Pins: 24 Isolation Voltage: 2.5 kV Width: 122 mm Rise Time: 350 ns Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 7MBR50VB-120-507MBR5 0VB120-50; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Max Power Dissipation: 280 W Collector Emitter Breakdown Voltage: 1.2 kV Collector Emitter Saturation Voltage: 1.85 V

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004577-7MBR50VB-120-50
Mounting: SMD (SMT)
Number of Pins: 24
Isolation Voltage: 2.5 kV
Width: 122 mm
Rise Time: 350 ns
Categories: OEM Parts(0-9)
Case / Package: Module
Alternative Parts (Cross-Reference): 7MBR50VB-120-507MBR50VB120-50;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 280 W
Collector Emitter Breakdown Voltage: 1.2 kV
Collector Emitter Saturation Voltage: 1.85 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1004577-7MBR50VB-120-50
Product Name OEM Parts - OEM Parts (0 - 9) - 7MBR50VB-120-50
Unlock Full Specs
to access all available technical data

Similar Products