Fuji Electric Global Discrete Semiconductor Products 2SK949MR

Description
Manufacturer: Fuji Electric Win Source Part Number: 160616-2SK949MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK949-MR Alternative Parts (Cross-Reference): TSM9ND50CIC0G; TK8A50DA(Q); TK8A50DA; TK8A50DA(STA4,Q); Introduction Date: June 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 160616-2SK949MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK949-MR Alternative Parts (Cross-Reference): TSM9ND50CIC0G; TK8A50DA(Q); TK8A50DA; TK8A50DA(STA4,Q); Introduction Date: June 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160616-2SK949MR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160616-2SK949MR
Discrete Semiconductor Products 160616-2SK949MR
Manufacturer: Fuji Electric Win Source Part Number: 160616-2SK949MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK949-MR Alternative Parts (Cross-Reference): TSM9ND50CIC0G; TK8A50DA(Q); TK8A50DA; TK8A50DA(STA4,Q); Introduction Date: June 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 160616-2SK949MR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK949-MR
Alternative Parts (Cross-Reference): TSM9ND50CIC0G; TK8A50DA(Q); TK8A50DA; TK8A50DA(STA4,Q);
Introduction Date: June 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160616-2SK949MR
Product Name Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0290 ohms
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details
60 V, P-channel Trench MOSFET - BUK6M61-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -27000 milliamps
View Details
MOSFETs - 1827104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details