Fuji Electric Global TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK947-MR 2SK947-MR

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983692-2SK947-MR Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 12 A
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983692-2SK947-MR Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 12 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK947-MR - 983692-2SK947-MR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK947-MR
983692-2SK947-MR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK947-MR 983692-2SK947-MR
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983692-2SK947-MR Drain to Source Voltage (Vdss): 250 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 12 A

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983692-2SK947-MR
Drain to Source Voltage (Vdss): 250 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 12 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 983692-2SK947-MR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK947-MR
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65RF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
IGBT - 67604574 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details