Fuji Electric Global Discrete Semiconductor Products 2SK565

Description
Manufacturer: Fuji Electric Win Source Part Number: 160518-2SK565 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 160518-2SK565 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160518-2SK565 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160518-2SK565
Discrete Semiconductor Products 160518-2SK565
Manufacturer: Fuji Electric Win Source Part Number: 160518-2SK565 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 160518-2SK565
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 03, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
288-2SK565
N-Channel MOSFET Transistor 288-2SK565
N-Channel MOSFET Transistor Product overview: 2SK565 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK565 can be used for catalog matching and distributor lookup.

N-Channel MOSFET Transistor Product overview: 2SK565 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK565 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160518-2SK565 288-2SK565
Product Name Discrete Semiconductor Products N-Channel MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R080M1XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers