Fuji Electric Global TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3686-01 2SK3686-01

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037795-2SK3686-01 Length: 9.9822 mm Mounting: SMD (SMT) Power Dissipation: 270 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Alternative Parts (Cross-Reference): IRFB4227PBF; IRFB38N20DPBF; IRFB31N20DPBF; FDP20N50; FQP9N90C; FDP33N25; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 29 ns Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 58 ns Drain to Source Resistance: 570 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037795-2SK3686-01 Length: 9.9822 mm Mounting: SMD (SMT) Power Dissipation: 270 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Alternative Parts (Cross-Reference): IRFB4227PBF; IRFB38N20DPBF; IRFB31N20DPBF; FDP20N50; FQP9N90C; FDP33N25; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 29 ns Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 58 ns Drain to Source Resistance: 570 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3686-01 - 1037795-2SK3686-01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3686-01
1037795-2SK3686-01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3686-01 1037795-2SK3686-01
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037795-2SK3686-01 Length: 9.9822 mm Mounting: SMD (SMT) Power Dissipation: 270 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Alternative Parts (Cross-Reference): IRFB4227PBF; IRFB38N20DPBF; IRFB31N20DPBF; FDP20N50; FQP9N90C; FDP33N25; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 29 ns Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 58 ns Drain to Source Resistance: 570 mΩ Gate to Source Voltage (Vgs): 30 V

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037795-2SK3686-01
Length: 9.9822 mm
Mounting: SMD (SMT)
Power Dissipation: 270 W
Height: 15.0114 mm
Number of Pins: 3
Width: 4.4958 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): IRFB4227PBF; IRFB38N20DPBF; IRFB31N20DPBF; FDP20N50; FQP9N90C; FDP33N25;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Turn-On Delay Time: 29 ns
Drain to Source Breakdown Voltage: 600 V
Turn-Off Delay Time: 58 ns
Drain to Source Resistance: 570 mΩ
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037795-2SK3686-01
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3686-01
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZH120R020M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
7 suppliers
55V 335MA MOSFET Transistor - 278-BSH111,215 - ERSAELECTRONICS PTE. LTD.
Specs
PD 830 milliwatts
TJ -65 to 150 C (-85 to 302 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers