N-Channel MOSFET Transistor Product overview: 2SK3505 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3505 can be used for catalog matching and distributor lookup.
Manufacturer: Fuji Electric
Win Source Part Number: 160103-2SK3505
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: July 17, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 16A I(D), 500V, 0.46OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 288-2SK3505 | 160103-2SK3505 | 113446229 |
| Product Name | N-Channel MOSFET Transistor | Discrete Semiconductor Products | Transistor |
| Package Type | SOT3 |