Fuji Electric Global Discrete Semiconductor Products 2SK1981

Description
Manufacturer: Fuji Electric Win Source Part Number: 159232-2SK1981 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 159232-2SK1981 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159232-2SK1981 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159232-2SK1981
Discrete Semiconductor Products 159232-2SK1981
Manufacturer: Fuji Electric Win Source Part Number: 159232-2SK1981 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 159232-2SK1981
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 05, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 159232-2SK1981
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
40V 240A MOSFET Transistor - 278-AUIRF3004WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers