Fuji Electric Global Discrete Semiconductor Products 2SK1024

Description
Manufacturer: Fuji Electric Win Source Part Number: 158851-2SK1024 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 158851-2SK1024 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158851-2SK1024 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158851-2SK1024
Discrete Semiconductor Products 158851-2SK1024
Manufacturer: Fuji Electric Win Source Part Number: 158851-2SK1024 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 158851-2SK1024
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 05, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 158851-2SK1024
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers