Fuji Electric Global Transistor 2SC3317

Description
TRANSISTOR, POWER BIPOLAR, 6A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, 3 PIN LOW VCE(SAT) NPN SURFACE MOUNT, SC-46 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
Request a Quote
Description
TRANSISTOR, POWER BIPOLAR, 6A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, 3 PIN LOW VCE(SAT) NPN SURFACE MOUNT, SC-46 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transistor - 123788900 - Radwell International
Willingboro, NJ, United States
Transistor
123788900
Transistor 123788900
TRANSISTOR, POWER BIPOLAR, 6A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, 3 PIN LOW VCE(SAT) NPN SURFACE MOUNT, SC-46 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, POWER BIPOLAR, 6A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, 3 PIN LOW VCE(SAT) NPN SURFACE MOUNT, SC-46 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - 155713-2SC3317 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155713-2SC3317
Discrete Semiconductor Products 155713-2SC3317
Manufacturer: Fuji Electric Win Source Part Number: 155713-2SC3317 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3317 Alternative Parts (Cross-Reference): ST13005C; ST13005E; ST13005D; ST13005F; Introduction Date: July 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 155713-2SC3317
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3317
Alternative Parts (Cross-Reference): ST13005C; ST13005E; ST13005D; ST13005F;
Introduction Date: July 20, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Radwell International Win Source Electronics
Product Category RF Transistors Bipolar RF Transistors
Product Number 123788900 155713-2SC3317
Product Name Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data