Fuji Electric Global Discrete Semiconductor Products 2SC2625

Description
Manufacturer: Fuji Electric Win Source Part Number: 155367-2SC2625 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2625 Alternative Parts (Cross-Reference): BUV47FI; NTE2308; STWH13009; STW13009; Introduction Date: July 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 155367-2SC2625 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2625 Alternative Parts (Cross-Reference): BUV47FI; NTE2308; STWH13009; STW13009; Introduction Date: July 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155367-2SC2625 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155367-2SC2625
Discrete Semiconductor Products 155367-2SC2625
Manufacturer: Fuji Electric Win Source Part Number: 155367-2SC2625 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2625 Alternative Parts (Cross-Reference): BUV47FI; NTE2308; STWH13009; STW13009; Introduction Date: July 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 155367-2SC2625
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2625
Alternative Parts (Cross-Reference): BUV47FI; NTE2308; STWH13009; STW13009;
Introduction Date: July 20, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 155367-2SC2625
Product Name Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type AEC-Q101
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 274885P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details