Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221774-1MBI300NN-12
Length: 107.9754 mm
Power Dissipation: 2.1 kW
Height: 24.9936 mm
Number of Pins: 4
Width: 62.0014 mm
Categories: Custom Parts
Case / Package: M
Alternative Parts (Cross-Reference): 1MBI300NN120;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Element Configuration: Single
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 1.2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221774-1MBI300NN-120 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1MBI300NN-120 |