OFS ClearLite™ Specialty Coated Fiber Poly 1310-21

Description
Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin coating and is applied to a thickness of only 15 μm on a 125 μm cladding. This gives a coated fiber outer diameter (OD) of 155 μm, as opposed to a standard 250 μm OD for dual acrylate coatings. The thin coating coupled with the high NAs of 0.17 and 0.21 allow these fibers to have excellent bend performance.
Description
Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin coating and is applied to a thickness of only 15 μm on a 125 μm cladding. This gives a coated fiber outer diameter (OD) of 155 μm, as opposed to a standard 250 μm OD for dual acrylate coatings. The thin coating coupled with the high NAs of 0.17 and 0.21 allow these fibers to have excellent bend performance.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ Specialty Coated Fiber
Poly 1310-21
ClearLite™ Specialty Coated Fiber Poly 1310-21
Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin coating and is applied to a thickness of only 15 μm on a 125 μm cladding. This gives a coated fiber outer diameter (OD) of 155 μm, as opposed to a standard 250 μm OD for dual acrylate coatings. The thin coating coupled with the high NAs of 0.17 and 0.21 allow these fibers to have excellent bend performance.

Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin coating and is applied to a thickness of only 15 μm on a 125 μm cladding. This gives a coated fiber outer diameter (OD) of 155 μm, as opposed to a standard 250 μm OD for dual acrylate coatings. The thin coating coupled with the high NAs of 0.17 and 0.21 allow these fibers to have excellent bend performance.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number Poly 1310-21
Product Name ClearLite™ Specialty Coated Fiber
Fiber Type Bare
Fiber Mode SingleMode
Core Size 8.4 µm (0.3307 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Corning® Bare Fiber - InfiniCor® SX+ - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
View Details
Multimode Optical Fiber - 62.5/50um - OM1/2 - M2 Optics, Inc.
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
View Details
Large Core Optical Fiber - Side Emitting for Halogen and Halide - 156781 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 2750 µm (108 mils)
Number of Fibers 1
View Details