Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials.
Applications and Features: Tabletop, hand-operated
Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as model selection guideline: Up to 1,000 bags, hand-operated Bag size (max): Up to 20cm Compatible packaging materials (total thickness of two or more sheets): PE>0.2mm, PP>0.2mm, NY>0.1mm, PVA>0.1mm, other laminated materials>0.1mm
Simple operation Use the heating-time adjuster knob facing you to set the appropriate heating time for the bag.
Lower the clamping lever using one hand. The heating light will turn on. Sealing is completed when you hear a brief beeping sound.
Cutter mechanism
On a PC sealer, the user can slide the cutter knob after the sealing is completed to cut off any excess material from the end of the bag. This cutter feature can be used to create multiple bags from tube-shaped film.
Good for a variety of packaging materials
This is a single heater sealer capable of sealing materials up to 0.2mm thick (total thickness of overlapping sheets).
Easy maintenance
The heating element and other relatively frequently replaced parts are easily replaced by removing the Teflon-sheet holder. Simply remove the Teflon-sheet holder using a flat-head screwdriver.
Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials.
Applications and Features: Tabletop, hand-operated
Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as model selection guideline: Up to 1,000 bags, hand-operated Bag size (max): Up to 20cm Compatible packaging materials (total thickness of two or more sheets): PE>0.2mm, PP>0.2mm, NY>0.1mm, PVA>0.1mm, other laminated materials>0.1mm
- Simple operation Use the heating-time adjuster knob facing you to set the appropriate heating time for the bag.
- Lower the clamping lever using one hand. The heating light will turn on. Sealing is completed when you hear a brief beeping sound.
- Cutter mechanism
- On a PC sealer, the user can slide the cutter knob after the sealing is completed to cut off any excess material from the end of the bag. This cutter feature can be used to create multiple bags from tube-shaped film.
- Good for a variety of packaging materials
- This is a single heater sealer capable of sealing materials up to 0.2mm thick (total thickness of overlapping sheets).
- Easy maintenance
The heating element and other relatively frequently replaced parts are easily replaced by removing the Teflon-sheet holder. Simply remove the Teflon-sheet holder using a flat-head screwdriver.