Fuji Impulse America Corp. Anti-Static Bag IZ-40

Description
IZ series protects products such as precision parts or semiconductor wafers from contamination at the time of shipment or sending them to the next process. This bag is washed and made under the clean environment of clean class 100. Since the polymeric anti-static agent is used, it has very low humidity dependence and anti-static effect semi-permanently by its stable resistant value. Surface resistivity is less than 1011 ω. Also IZ series does not use the six substances prohibited by RoHS directive - Pb (lead), Hg (mercury), Cadmium, Cr+6 (hexavalent chromium), PBB (polybrominated biphenyls of specified bromine flame retardants), and PBDE (polybrominated diphenyl ethers of specified bromine flame retardants).
Description
IZ series protects products such as precision parts or semiconductor wafers from contamination at the time of shipment or sending them to the next process. This bag is washed and made under the clean environment of clean class 100. Since the polymeric anti-static agent is used, it has very low humidity dependence and anti-static effect semi-permanently by its stable resistant value. Surface resistivity is less than 1011 ω. Also IZ series does not use the six substances prohibited by RoHS directive - Pb (lead), Hg (mercury), Cadmium, Cr+6 (hexavalent chromium), PBB (polybrominated biphenyls of specified bromine flame retardants), and PBDE (polybrominated diphenyl ethers of specified bromine flame retardants).

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Bag - IZ-40 - Fuji Impulse America Corp.
Deerfield, IL, USA
Anti-Static Bag
IZ-40
Anti-Static Bag IZ-40
IZ series protects products such as precision parts or semiconductor wafers from contamination at the time of shipment or sending them to the next process. This bag is washed and made under the clean environment of clean class 100. Since the polymeric anti-static agent is used, it has very low humidity dependence and anti-static effect semi-permanently by its stable resistant value. Surface resistivity is less than 1011 ω. Also IZ series does not use the six substances prohibited by RoHS directive - Pb (lead), Hg (mercury), Cadmium, Cr+6 (hexavalent chromium), PBB (polybrominated biphenyls of specified bromine flame retardants), and PBDE (polybrominated diphenyl ethers of specified bromine flame retardants).

IZ series protects products such as precision parts or semiconductor wafers from contamination at the time of shipment or sending them to the next process.
This bag is washed and made under the clean environment of clean class 100. Since the polymeric anti-static agent is used, it has very low humidity dependence and anti-static effect semi-permanently by its stable resistant value. Surface resistivity is less than 1011 Ω.

Also IZ series does not use the six substances prohibited by RoHS directive - Pb (lead), Hg (mercury), Cadmium, Cr+6 (hexavalent chromium), PBB (polybrominated biphenyls of specified bromine flame retardants), and PBDE (polybrominated diphenyl ethers of specified bromine flame retardants).

Supplier's Site

Technical Specifications

  Fuji Impulse America Corp.
Product Category Industrial Containers
Product Number IZ-40
Product Name Anti-Static Bag
Container Type Bag
Material Polyethylene (PE)
Features ESD (optional feature); StaticShield (optional feature)
Application Mailing (optional feature); MaterialHandling (optional feature); Packaging; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 7716563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Plastic
Volume Capacity 23.78 gallons (90 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details