IR series is a semi-transparent Electro Static Dissipative bag for packaging products vulnerable to static electricity. It is non-staining because the surfactant is not used. Since resin itself has anti-static effect, IR series has very low humidity-dependency and it can maintain a stable surface resistance for a long time. Also there is no need to worry about printing ink fading or blocking. It is best packaging material for semi-conductor device and sensitive electronic component packaging.
| Fuji Impulse America Corp. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | IR-2030 |
| Product Name | Anti-Static Packing Material |
| Container Type | Bag |
| Material | Polyethylene (PE) |
| Features | ESD (optional feature); StaticShield (optional feature) |
| Application | Packaging |