IB series, which uses carbon as a film material, is black colored non-transparent pouch with excellent electric conductivity. IB series also boasts of a stable electric resistance not dependent on the temperature, as well as the high shading ability. It is best packaging material for semi-conductor device and sensitive electronic component packaging.
| Fuji Impulse America Corp. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | IB-1015 |
| Product Name | Electric Conductive Bag |
| Container Type | Bag |
| Material | Polyethylene (PE) |
| Features | ESD (optional feature); StaticShield (optional feature) |
| Application | Packaging |