The FA series utilizes a high pressure solenoid and microcomputer operated controller to seal almost any bag easily and securely. FA series is an excellent sealer for the semi-automatic packaging of thermal form flexible films. The sealer is also light, compact, easy to carry and can even be placed on a small table.
It is very simple to use, and no speciall skills are required to make a beautiful and strong seal. Use the touch panel on the control unit to set conditions such as the heating temperature. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation.
The sealing pressure can be easily adjusted according to pouch thickness and material. Adjust the pressure by turning the pressure-adjusting nut located at the center of upper seal jaw (pressure lever). A single-side heating type is capable of sealing materials up to 0.3mm/ 11.8mil thick. Sealing an oxygen scavenger inside a gas-barrier material packaging can help extend a shelf-life.
| Fuji Impulse America Corp. | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | FA-450-5 |
| Product Name | Semi-Automatic Impulse Sealer |
| Machine Type | Sealing |
| Features | Processor |
| Goods | Liquid (optional feature); Consumer |
| Packaging | Bag |