The VNC2-48Q is a 48-pin QFN-packaged embedded dual USB host/device controller IC designed to add USB host capability to embedded systems, supporting simultaneous USB host and device operations. It features a 16-bit Harvard architecture processor, 256 kbytes of on-chip E-Flash memory, and 16 kbytes of data RAM. The device operates from a single +3.3V supply with 5V-tolerant inputs, supports operation from -40°C to +85°C, and includes two full-speed USB interfaces, programmable UART, dual SPI interfaces, PWM outputs, and a debugger interface. It is RoHS compliant and compatible with the VNC1L-1A package.
IC USB HOST/DEVICE CTRL 48-QFN Product overview: VNC2-48Q1B-TRAY from Future Technology Devices International, Ltd. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, QFN, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-VNC2-48Q1B-TRAY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-VNC2-48Q1B-TRAY |
| Product Name | QFN Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |