The VNC2-48L1B-TRAY is a USB host/device controller IC in a 48-pin LQFP package, designed for embedded applications requiring dual USB 2.0 interface capability. It operates from a single +3.3V supply with 5V-tolerant inputs and supports extended temperature operation from -40°C to +85°C. The IC includes 256kbytes of on-chip E-Flash, 16kbytes of data RAM, a programmable UART up to 6Mbaud, two SPI slave interfaces, one SPI master interface, eight PWM outputs, and 28 general-purpose I/O pins via an I/O multiplexer. It features an embedded 16-bit Harvard architecture processor, a 12MHz external crystal oscillator, and hardware support for simultaneous multi-file access on mass storage devices. The device enables firmware development via a dedicated software suite and supports system suspend modes for low-power operation. Pin 7 (VREGOUT) is internal to VCCPLLIN in this package variant, simplifying external power circuitry compared to other packages.
IC USB HOST/DEVICE CTRL 48-LQFP Product overview: VNC2-48L1B-TRAY from Future Technology Devices International, Ltd. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-VNC2-48L1B-TRAY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-VNC2-48L1B-TRAY |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |