MOD USB AUDIO FLASH DRIVE I/F
Manufacturer: FTDI, Future Technology Devices International Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223243-VMUSIC2
Packaging: Bulk
Color: Grey
Operating Supply Voltage: 5 V
Interface: SPI, Serial, USB
Material: Plastic
Number of Drivers: 1
Density: 500 kb
Number of Receivers: 1
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): 1615835;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 768-1004-ND | 1223243-VMUSIC2 |
| Product Name | Accessories | Custom Parts - Custom Parts (U - Z) - VMUSIC2 |