FTDI Chip Smart Cables UT232R-500

Description
USB to RS232 Cable 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
USB to RS232 Cable 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1085-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1085-ND
Smart Cables 768-1085-ND
USB to RS232 Cable 16.40' (5.00m) Shielded

USB to RS232 Cable 16.40' (5.00m) Shielded

Buy Now Datasheet
Interface Adapters & Converters - 6877812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Adapters & Converters
6877812
Interface Adapters & Converters 6877812
FTDI Chip UT232R-500 Converter Cable

FTDI Chip UT232R-500 Converter Cable

Supplier's Site
Adaptor Cable, Usb Rs232, 5M; Conversion Type Ftdi - 06X1124 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Cable, Usb Rs232, 5M; Conversion Type Ftdi
06X1124
Adaptor Cable, Usb Rs232, 5M; Conversion Type Ftdi 06X1124
ADAPTOR CABLE, USB - RS232, 5M; Conversion Type:USB to RS232 Converter; Baud Rate:1Mbaud; Converter Connector Type:D Sub 9 Position Plug; Chip Type:FT232R; Cable Length - Metric:5m; Cable Length - Imperial:16.5ft; Product Range:-; RoHS Compliant: Yes

ADAPTOR CABLE, USB - RS232, 5M; Conversion Type:USB to RS232 Converter; Baud Rate:1Mbaud; Converter Connector Type:D Sub 9 Position Plug; Chip Type:FT232R; Cable Length - Metric:5m; Cable Length - Imperial:16.5ft; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Smart Cables - UT232R-500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Smart Cables
UT232R-500
Cable Assemblies - Smart Cables UT232R-500
CABLE USB RS232 W/THUMB SCREW 5M

CABLE USB RS232 W/THUMB SCREW 5M

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1085-ND 6877812 06X1124 UT232R-500
Product Name Smart Cables Interface Adapters & Converters Adaptor Cable, Usb Rs232, 5M; Conversion Type Ftdi Cable Assemblies - Smart Cables
Product Type Serial; USB Serial USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers