FTDI Chip Smart Cables USB-RS422-WE-5000-BT

Description
USB to RS422 Cable 16.40' (5.00m) Unshielded
Request a Quote
Description
USB to RS422 Cable 16.40' (5.00m) Unshielded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB to RS422 Converter Cable (part number 06X1115) is designed to facilitate the connection of devices with RS422 interfaces to USB ports. It incorporates the FTDI FT232RQ USB to serial UART interface IC, which manages all USB signaling and protocols. The cable features a length of 5 meters and supports data transfer rates of up to 3 Mbaud. The cable is equipped with bare, tinned wire-ended connections, allowing for customization with various connectors as needed for specific applications. It is powered via USB and is compatible with USB 2.0 full speed. Additionally, the cable is compliant with FCC, CE, and RoHS standards, ensuring it meets regulatory requirements for safety and environmental impact. The USB-RS422 cable requires USB drivers, which are available for free from FTDI's website, enabling the FT232R to function as a virtual COM port. This allows for straightforward communication with the USB interface through standard serial emulation. The product also supports the FTDIChip-ID feature, which can be utilized for security purposes in file transfers.

Datasheet Summary
Powered by GS/AI

The USB to RS422 Converter Cable (part number 06X1115) is designed to facilitate the connection of devices with RS422 interfaces to USB ports. It incorporates the FTDI FT232RQ USB to serial UART interface IC, which manages all USB signaling and protocols. The cable features a length of 5 meters and supports data transfer rates of up to 3 Mbaud. The cable is equipped with bare, tinned wire-ended connections, allowing for customization with various connectors as needed for specific applications. It is powered via USB and is compatible with USB 2.0 full speed. Additionally, the cable is compliant with FCC, CE, and RoHS standards, ensuring it meets regulatory requirements for safety and environmental impact. The USB-RS422 cable requires USB drivers, which are available for free from FTDI's website, enabling the FT232R to function as a virtual COM port. This allows for straightforward communication with the USB interface through standard serial emulation. The product also supports the FTDIChip-ID feature, which can be utilized for security purposes in file transfers.

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1082-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1082-ND
Smart Cables 768-1082-ND
USB to RS422 Cable 16.40' (5.00m) Unshielded

USB to RS422 Cable 16.40' (5.00m) Unshielded

Buy Now Datasheet
Cable Assemblies - Smart Cables - 1349256-USB-RS422-WE-5000-BT - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Smart Cables
1349256-USB-RS422-WE-5000-BT
Cable Assemblies - Smart Cables 1349256-USB-RS422-WE-5000-BT
Win Source Part Number: 1349256-USB-RS422-WE -5000-BT Category: Cable Assemblies - Smart Cables Series: USBmadeEZ-UART Package: Bulk Length: 16.40' (5.00m) Shielding: Unshielded Usage: USB to RS422 Standard Package: 10 Convert From (Adapter End): USB-A (USB TYPE-A) , Plug Convert To (Adapter End): Cable, 9 Wire Leads ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.9000 Mfr: FTDI, Future Technology Devices International Ltd Base Product Number: USB-RS422

Win Source Part Number: 1349256-USB-RS422-WE-5000-BT
Category: Cable Assemblies - Smart Cables
Series: USBmadeEZ-UART
Package: Bulk
Length: 16.40' (5.00m)
Shielding: Unshielded
Usage: USB to RS422
Standard Package: 10
Convert From (Adapter End): USB-A (USB TYPE-A) , Plug
Convert To (Adapter End): Cable, 9 Wire Leads
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.9000
Mfr: FTDI, Future Technology Devices International Ltd
Base Product Number: USB-RS422

Buy Now Datasheet
Interface Adapters & Converters - 7300161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Adapters & Converters
7300161
Interface Adapters & Converters 7300161
FTDI Chip USB-RS422-WE-5000-BT

FTDI Chip USB-RS422-WE-5000-BT

Supplier's Site
Cable, Usb/rs422 Conv, Wire-End, 5M; Conversion Type Ftdi - 06X1115 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb/rs422 Conv, Wire-End, 5M; Conversion Type Ftdi
06X1115
Cable, Usb/rs422 Conv, Wire-End, 5M; Conversion Type Ftdi 06X1115
CABLE, USB/RS422 CONV, WIRE-END, 5M; Conversion Type:USB to RS422 Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:5m; Cable Length - Imperial:16.5ft; Product Range:-;RoHS Compliant: Yes

CABLE, USB/RS422 CONV, WIRE-END, 5M; Conversion Type:USB to RS422 Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:5m; Cable Length - Imperial:16.5ft; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Smart Cables USB-RS422-WE-5000-BT
CABLE USB RS422 WIRE END 5M

CABLE USB RS422 WIRE END 5M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1082-ND 1349256-USB-RS422-WE-5000-BT 7300161 06X1115 USB-RS422-WE-5000-BT
Product Name Smart Cables Cable Assemblies - Smart Cables Interface Adapters & Converters Cable, Usb/rs422 Conv, Wire-End, 5M; Conversion Type Ftdi Cable Assemblies - Smart Cables
Product Type Serial; USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details