RS-232/UART USB TO SERIAL
Manufacturer: FTDI, Future Technology Devices International Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195474-USB-RS232-PC
Packaging: Bulk
Connector Type: PCB, USB
Termination: Solder
Output Type: RS-232
Data Rate: 1 Mbps
Interface: RS-232, UART, USB
Number of Channels: 1
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): 1686451;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.4 V
Min Supply Voltage: 3.2 V
Max Operating Temperature: 85 °C
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 768-1066-ND | 1195474-USB-RS232-PCBA |
| Product Name | Adapters, Converters | Custom Parts - Custom Parts (U - Z) - USB-RS232-PCBA |