FTDI Chip Smart Cables USB NMC-2.5M

Description
USB Null Modem Cable 8.20' (2.50m) Shielded
Request a Quote Datasheet
Description
USB Null Modem Cable 8.20' (2.50m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1076-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1076-ND
Smart Cables 768-1076-ND
USB Null Modem Cable 8.20' (2.50m) Shielded

USB Null Modem Cable 8.20' (2.50m) Shielded

Buy Now Datasheet
Cable, Usb-Usb Nmc, Ft232R; Conversion Type Ftdi - 53X3673 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb-Usb Nmc, Ft232R; Conversion Type Ftdi
53X3673
Cable, Usb-Usb Nmc, Ft232R; Conversion Type Ftdi 53X3673
CABLE, USB-USB NMC, FT232R; Conversion Type:USB to USB-NMC Converter; Baud Rate:3Mbaud; Converter Connector Type:USB 2.0 A Plug; Chip Type:FT232R; Cable Length - Metric:2.5m; Cable Length - Imperial:8ft; Product Range:USB Null Modem;RoHS Compliant: Yes

CABLE, USB-USB NMC, FT232R; Conversion Type:USB to USB-NMC Converter; Baud Rate:3Mbaud; Converter Connector Type:USB 2.0 A Plug; Chip Type:FT232R; Cable Length - Metric:2.5m; Cable Length - Imperial:8ft; Product Range:USB Null Modem;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies USB Cables
Product Number 768-1076-ND 53X3673
Product Name Smart Cables Cable, Usb-Usb Nmc, Ft232R; Conversion Type Ftdi
Application Networking; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B3A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Telephone Cable - 1368164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details