FTDI Chip Smart Cables US232R-100-BULK

Description
USB to RS232 Cable 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB to RS232 Cable 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1074-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1074-ND
Smart Cables 768-1074-ND
USB to RS232 Cable 3.28' (1.00m) Shielded

USB to RS232 Cable 3.28' (1.00m) Shielded

Buy Now Datasheet
Interface Adapters & Converters - 6877806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Adapters & Converters
6877806
Interface Adapters & Converters 6877806
FTDI Chip US232R-100-BULK

FTDI Chip US232R-100-BULK

Supplier's Site
Cable Assemblies - Smart Cables - US232R-100-BULK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
US232R-100-BULK
Cable Assemblies - Smart Cables US232R-100-BULK
CABLE USB RS232 PREMIUM 1M DB9

CABLE USB RS232 PREMIUM 1M DB9

Supplier's Site
CABLE,ASSEMBLY;USB-RS232;9 COND.;24AWG;1M;USB-A,DB9 MALE;W/LEDS - 70069415 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE,ASSEMBLY;USB-RS232;9 COND.;24AWG;1M;USB-A,DB9 MALE;W/LEDS
70069415
CABLE,ASSEMBLY;USB-RS232;9 COND.;24AWG;1M;USB-A,DB9 MALE;W/LEDS 70069415
Features: USB-COM-PLUS Modules Provide a Simple Method of Adapting Legacy Serial Devices (RS232, RS422, RS485) to Modern USB Ports Available in Single, Dual or Quad Port Options Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0 Hi-Speed (480 Mb/s) Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0 Hi-Speed (480 Mb/s) Maximum Baud Rates for RS232 Versions Is 1M Baud and for the RS422/485 Version is 3M Baud (Single Channel) and 10M Baud (Multi-Channel)

Features:

  • USB-COM-PLUS Modules Provide a Simple Method of Adapting Legacy Serial Devices (RS232, RS422, RS485) to Modern USB Ports
  • Available in Single, Dual or Quad Port Options
  • Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0 Hi-Speed (480 Mb/s)
  • Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0 Hi-Speed (480 Mb/s)
  • Maximum Baud Rates for RS232 Versions Is 1M Baud and for the RS422/485 Version is 3M Baud (Single Channel) and 10M Baud (Multi-Channel)
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1074-ND 6877806 US232R-100-BULK 70069415
Product Name Smart Cables Interface Adapters & Converters Cable Assemblies - Smart Cables CABLE,ASSEMBLY;USB-RS232;9 COND.;24AWG;1M;USB-A,DB9 MALE;W/LEDS
Product Type Serial; USB Serial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details