FTDI Chip Evaluation and Demonstration Boards and Kits UMFT240XA-01

Description
FT240X USB 2.0 to Parallel FIFO Bridge Interface Evaluation Board
Request a Quote
Description
FT240X USB 2.0 to Parallel FIFO Bridge Interface Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UMFT240XA is a USB to 8-bit 245 FIFO development module designed for integration into standard 24 pin DIP sockets with a 0.3,Äù width. It features a USB mini-B socket for connection to PCs and is equipped with a FT240XQ chip, which supports asynchronous and synchronous bit bang interface modes. The module can be configured using solder links for various operational setups, including options for external power supply and logic reference levels. It operates with an internally generated clock that can be output to drive external logic. The module is RoHS compliant and suitable for a range of applications requiring USB to FIFO interfacing.

Datasheet Summary
Powered by GS/AI

The UMFT240XA is a USB to 8-bit 245 FIFO development module designed for integration into standard 24 pin DIP sockets with a 0.3,Äù width. It features a USB mini-B socket for connection to PCs and is equipped with a FT240XQ chip, which supports asynchronous and synchronous bit bang interface modes. The module can be configured using solder links for various operational setups, including options for external power supply and logic reference levels. It operates with an internally generated clock that can be output to drive external logic. The module is RoHS compliant and suitable for a range of applications requiring USB to FIFO interfacing.

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 768-1116-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
768-1116-ND
Evaluation and Demonstration Boards and Kits 768-1116-ND
FT240X USB 2.0 to Parallel FIFO Bridge Interface Evaluation Board

FT240X USB 2.0 to Parallel FIFO Bridge Interface Evaluation Board

Buy Now Datasheet
Usb To Fifo, Dev Module; Kit Application Type Ftdi - 83T7387 - Newark, An Avnet Company
Chicago, IL, United States
Usb To Fifo, Dev Module; Kit Application Type Ftdi
83T7387
Usb To Fifo, Dev Module; Kit Application Type Ftdi 83T7387
USB TO FIFO, DEV MODULE; Kit Application Type:Interface; Application Sub Type:USB to FIFO; Silicon Manufacturer:FTDI; Silicon Core Number:FT240XQ; Product Range:-; Kit Contents:Eval Board FT240XQ; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

USB TO FIFO, DEV MODULE; Kit Application Type:Interface; Application Sub Type:USB to FIFO; Silicon Manufacturer:FTDI; Silicon Core Number:FT240XQ; Product Range:-; Kit Contents:Eval Board FT240XQ; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - UMFT240XA-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
UMFT240XA-01
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits UMFT240XA-01
MOD USB PARALLEL FIFO DEV FT240X

MOD USB PARALLEL FIFO DEV FT240X

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 768-1116-ND 83T7387 UMFT240XA-01
Product Name Evaluation and Demonstration Boards and Kits Usb To Fifo, Dev Module; Kit Application Type Ftdi Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1793724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CKIT-041-41XX - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
3 suppliers