FT232Hx USB interface evaluation module
FT232H USB 2.0 to Serial FIFO Bridge Interface Evaluation Board
Win Source Part Number: 1340902-UM232H
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 5
Function: USB 2.0 to Serial FIFO Bridge
Supplied Contents: Board(s)
Primary Attributes: High Speed (480Mbps) Transceiver
Embedded: No
Utilized IC / Part: FT232H
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: FTDI, Future Technology Devices International Ltd
Base Product Number: UM232
MOD USB HS FT232H EVAL
MOD USB HS FT232H EVAL
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 7374695 | 768-1103-ND | 1340902-UM232H | UM232H | UM232H |
| Product Name | Communication & Wireless Development Tools | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board | Developement Board |