FTDI Chip UC232R-10 Converter Cable
USB to RS232 Cable 0.33' (100.00mm) Shielded
USB to DB9 M-M Cable Assembly, 10cm, 230Kbaud, RS-232 Product overview: UC232R-10 from FTDI is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-UC232R-10 can be used for catalog matching and distributor lookup.
USB TO RS232 CONVERTER CABLE; Conversion Type:USB to RS232 Converter; Baud Rate:250Kbaud; Converter Connector Type:D Sub 9 Position Plug; Chip Type:FT232R; Cable Length - Metric:102mm; Cable Length - Imperial:4"; Product Range:- RoHS Compliant: Yes
CABLE USB RS232 EMBEDDED 10CM
CABLE USB RS232 EMBEDDED 10CM
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 429252 | 768-1014-ND | 455-UC232R-10 | 14N9613 | UC232R-10 | UC232R-10 |
| Product Name | Interface Adapters & Converters | Smart Cables | Cable Assembly | Usb To Rs232 Converter Cable; Conversion Type Ftdi | Smart Cables | Cable Assemblies - Smart Cables |
| Application | Computer | Computer | ||||
| Product Type | Serial | Serial; USB | USB | USB | Smart Cables | |
| Standards / Certifications | RoHS | RoHS | RoHS | |||
| Cable Length | 0.3300 ft (1.01 dm) | 0.3281 ft (1 dm) | 0.3346 ft (1.02 dm) | 0.3300 ft (1.01 dm) |