FTDI Chip Smart Cables TTL-234X-3V3

Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1319-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1319-ND
Smart Cables 768-1319-ND
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Cable Assemblies - Smart Cables - TTL-234X-3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
TTL-234X-3V3
Cable Assemblies - Smart Cables TTL-234X-3V3
CABLE USB TO UART 3.3V .1" CONN

CABLE USB TO UART 3.3V .1" CONN

Supplier's Site
Cable, Usb To Uart, 6Way, 1.8M; Conversion Type Ftdi - 17AC0759 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb To Uart, 6Way, 1.8M; Conversion Type Ftdi
17AC0759
Cable, Usb To Uart, 6Way, 1.8M; Conversion Type Ftdi 17AC0759
CABLE, USB TO UART, 6WAY, 1.8M; Conversion Type:USB to UART Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT234XD; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, USB TO UART, 6WAY, 1.8M; Conversion Type:USB to UART Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT234XD; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies USB Cables
Product Number 768-1319-ND TTL-234X-3V3 17AC0759
Product Name Smart Cables Cable Assemblies - Smart Cables Cable, Usb To Uart, 6Way, 1.8M; Conversion Type Ftdi
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 600mm, single-end, Screw-Lok - G125-FC22005F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details