FTDI Chip Smart Cables TTL-234X-3V3-WE

Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1322-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1322-ND
Smart Cables 768-1322-ND
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Cable Assemblies - Smart Cables - TTL-234X-3V3-WE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
TTL-234X-3V3-WE
Cable Assemblies - Smart Cables TTL-234X-3V3-WE
CABLE USB TO UART 3.3V WIRE

CABLE USB TO UART 3.3V WIRE

Supplier's Site
Cable, Usb To Uart/free End, 1.8M; Conversion Type Ftdi - 17AC0761 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb To Uart/free End, 1.8M; Conversion Type Ftdi
17AC0761
Cable, Usb To Uart/free End, 1.8M; Conversion Type Ftdi 17AC0761
CABLE, USB TO UART/FREE END, 1.8M; Conversion Type:USB to UART Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT234XD; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; Product Range:-; RoHS Compliant: Yes

CABLE, USB TO UART/FREE END, 1.8M; Conversion Type:USB to UART Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT234XD; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1322-ND TTL-234X-3V3-WE 17AC0761
Product Name Smart Cables Cable Assemblies - Smart Cables Cable, Usb To Uart/free End, 1.8M; Conversion Type Ftdi
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data