FTDI Chip Smart Cables TTL-232RG-VSW3V3-WE

Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1072-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1072-ND
Smart Cables 768-1072-ND
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Cable, Ttl/usb Conv, Wire-End, 3V3, 1.8M; Conversion Type Ftdi - 06X1053 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ttl/usb Conv, Wire-End, 3V3, 1.8M; Conversion Type Ftdi
06X1053
Cable, Ttl/usb Conv, Wire-End, 3V3, 1.8M; Conversion Type Ftdi 06X1053
CABLE, TTL/USB CONV, WIRE-END, 3V3, 1.8M; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product RoHS Compliant: Yes

CABLE, TTL/USB CONV, WIRE-END, 3V3, 1.8M; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Smart Cables TTL-232RG-VSW3V3-WE
CABLE USB SERIAL 3.3V WIRE 50MA

CABLE USB SERIAL 3.3V WIRE 50MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1072-ND 06X1053 TTL-232RG-VSW3V3-WE
Product Name Smart Cables Cable, Ttl/usb Conv, Wire-End, 3V3, 1.8M; Conversion Type Ftdi Cable Assemblies - Smart Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details