FTDI Chip Smart Cables TTL-232RG-VREG1V8-WE

Description
USB to TTL Serial 1.8V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 1.8V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1070-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1070-ND
Smart Cables 768-1070-ND
USB to TTL Serial 1.8V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 1.8V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Cable Assemblies - Smart Cables TTL-232RG-VREG1V8-WE
CABLE USB SERIAL 1.8V WIRE 100MA

CABLE USB SERIAL 1.8V WIRE 100MA

Supplier's Site
Smart Cable, Usb-1.8V Ttl, Ft232R, 1.8M; Conversion Type Ftdi - 06X1051 - Newark, An Avnet Company
Chicago, IL, United States
Smart Cable, Usb-1.8V Ttl, Ft232R, 1.8M; Conversion Type Ftdi
06X1051
Smart Cable, Usb-1.8V Ttl, Ft232R, 1.8M; Conversion Type Ftdi 06X1051
SMART CABLE, USB-1.8V TTL, FT232R, 1.8M; Conversion Type:USB to 1.8V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:USB Type A to Free End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes

SMART CABLE, USB-1.8V TTL, FT232R, 1.8M; Conversion Type:USB to 1.8V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:USB Type A to Free End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1070-ND TTL-232RG-VREG1V8-WE 06X1051
Product Name Smart Cables Cable Assemblies - Smart Cables Smart Cable, Usb-1.8V Ttl, Ft232R, 1.8M; Conversion Type Ftdi
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details