USB to TTL Serial Cable 5.90' (1.80m) Unshielded
CABLE, TTL/USB CONV, WIRE-END, 1.8M; Conversion Type:USB to UART Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product RoHS Compliant: Yes
CABLE USB SERIAL USER CFG IO LVL
CABLE USB SERIAL USER CFG IO LVL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 768-1069-ND | 06X1050 | TTL-232RG-VIP-WE | TTL-232RG-VIP-WE |
| Product Name | Smart Cables | Cable, Ttl/usb Conv, Wire-End, 1.8M; Conversion Type Ftdi | Smart Cables | Cable Assemblies - Smart Cables |
| Product Type | Serial; USB | USB | Smart Cables |