FTDI Chip Smart Cables TTL-232R-5V

Description
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1028-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1028-ND
Smart Cables 768-1028-ND
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Cable Assemblies - Smart Cables - TTL-232R-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
TTL-232R-5V
Cable Assemblies - Smart Cables TTL-232R-5V
CABLE USB EMBD UART 5V .1"HDR

CABLE USB EMBD UART 5V .1"HDR

Supplier's Site
Usb To Serial Converter Cable, 5V, 6Way; Conversion Type Ftdi - 53X3650 - Newark, An Avnet Company
Chicago, IL, United States
Usb To Serial Converter Cable, 5V, 6Way; Conversion Type Ftdi
53X3650
Usb To Serial Converter Cable, 5V, 6Way; Conversion Type Ftdi 53X3650
USB TO SERIAL CONVERTER CABLE, 5V, 6WAY; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:FT232RQ RoHS Compliant: Yes

USB TO SERIAL CONVERTER CABLE, 5V, 6WAY; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:FT232RQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1028-ND TTL-232R-5V 53X3650
Product Name Smart Cables Cable Assemblies - Smart Cables Usb To Serial Converter Cable, 5V, 6Way; Conversion Type Ftdi
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-N-MM-60 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details