FTDI Chip Smart Cables TTL-232R-5V-WE

Description
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1029-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1029-ND
Smart Cables 768-1029-ND
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Cable, Ttl To Usb Serial Converter, Wire End; Conversion Type Ftdi - 33R1439 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ttl To Usb Serial Converter, Wire End; Conversion Type Ftdi
33R1439
Cable, Ttl To Usb Serial Converter, Wire End; Conversion Type Ftdi 33R1439
CABLE, TTL TO USB SERIAL CONVERTER, WIRE END; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes

CABLE, TTL TO USB SERIAL CONVERTER, WIRE END; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, ASSEMBLY;USB-SERIAL TTL;6 COND.;24AWG;5V;USB-A PLUG, STRIPPED WIRE END - 70069403 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, ASSEMBLY;USB-SERIAL TTL;6 COND.;24AWG;5V;USB-A PLUG, STRIPPED WIRE END
70069403
CABLE, ASSEMBLY;USB-SERIAL TTL;6 COND.;24AWG;5V;USB-A PLUG, STRIPPED WIRE END 70069403
Features: USB-COM-PLUS Modules Provide a Simple Method of Adapting Legacy Serial Devices (RS232, RS422, RS485) to Modern USB Ports Available in Single, Dual or Quad Port Options Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0 Hi-Speed (480 Mb/s) Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0 Hi-Speed (480 Mb/s) Maximum Baud Rates for RS232 Versions Is 1M Baud and for the RS422/485 Version is 3M Baud (Single Channel) and 10M Baud (Multi-Channel)

Features:

  • USB-COM-PLUS Modules Provide a Simple Method of Adapting Legacy Serial Devices (RS232, RS422, RS485) to Modern USB Ports
  • Available in Single, Dual or Quad Port Options
  • Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0 Hi-Speed (480 Mb/s)
  • Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0 Hi-Speed (480 Mb/s)
  • Maximum Baud Rates for RS232 Versions Is 1M Baud and for the RS422/485 Version is 3M Baud (Single Channel) and 10M Baud (Multi-Channel)
Supplier's Site
Cable Assemblies - Smart Cables - TTL-232R-5V-WE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
TTL-232R-5V-WE
Cable Assemblies - Smart Cables TTL-232R-5V-WE
CABLE USB EMBD UART 5V WIRED

CABLE USB EMBD UART 5V WIRED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1029-ND 33R1439 70069403 TTL-232R-5V-WE
Product Name Smart Cables Cable, Ttl To Usb Serial Converter, Wire End; Conversion Type Ftdi CABLE, ASSEMBLY;USB-SERIAL TTL;6 COND.;24AWG;5V;USB-A PLUG, STRIPPED WIRE END Cable Assemblies - Smart Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details