FTDI Chip Smart Cables TTL-232R-3V3

Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1015-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1015-ND
Smart Cables 768-1015-ND
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Smart Cables - TTL-232R-3V3 - ODG (Origin Data Global)
Shenzhen, China
Smart Cables
TTL-232R-3V3
Smart Cables TTL-232R-3V3
CABLE USB EMBD UART 3.3V .1"HDR

CABLE USB EMBD UART 3.3V .1"HDR

Supplier's Site Datasheet
Cable Assemblies - Smart Cables - TTL-232R-3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
TTL-232R-3V3
Cable Assemblies - Smart Cables TTL-232R-3V3
CABLE USB EMBD UART 3.3V .1"HDR

CABLE USB EMBD UART 3.3V .1"HDR

Supplier's Site
Usb To Serial Converter Cable, 3.3V, 6Way; Conversion Type Ftdi - 34M8872 - Newark, An Avnet Company
Chicago, IL, United States
Usb To Serial Converter Cable, 3.3V, 6Way; Conversion Type Ftdi
34M8872
Usb To Serial Converter Cable, 3.3V, 6Way; Conversion Type Ftdi 34M8872
USB TO SERIAL CONVERTER CABLE, 3.3V, 6WAY; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

USB TO SERIAL CONVERTER CABLE, 3.3V, 6WAY; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1015-ND TTL-232R-3V3 TTL-232R-3V3 34M8872
Product Name Smart Cables Smart Cables Cable Assemblies - Smart Cables Usb To Serial Converter Cable, 3.3V, 6Way; Conversion Type Ftdi
Product Type Serial; USB Smart Cables USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details