FTDI Chip Smart Cables TTL-232R-3V3-AJ

Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1098-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1098-ND
Smart Cables 768-1098-ND
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Cable, Ttl To Usb Serial, W / Audio Jack Conn; Conversion Type Ftdi - 33R1440 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ttl To Usb Serial, W / Audio Jack Conn; Conversion Type Ftdi
33R1440
Cable, Ttl To Usb Serial, W / Audio Jack Conn; Conversion Type Ftdi 33R1440
CABLE, TTL TO USB SERIAL, W / AUDIO JACK CONN; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:3.5mm Audio Jack; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes

CABLE, TTL TO USB SERIAL, W / AUDIO JACK CONN; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:3.5mm Audio Jack; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet
Smart Cables TTL-232R-3V3-AJ
CABLE USB SERIAL 3.3V 3.5MM PLUG

CABLE USB SERIAL 3.3V 3.5MM PLUG

Supplier's Site Datasheet
Cable Assemblies - Smart Cables - TTL-232R-3V3-AJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
TTL-232R-3V3-AJ
Cable Assemblies - Smart Cables TTL-232R-3V3-AJ
CABLE USB SERIAL 3.3V 3.5MM PLUG

CABLE USB SERIAL 3.3V 3.5MM PLUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1098-ND 33R1440 TTL-232R-3V3-AJ TTL-232R-3V3-AJ
Product Name Smart Cables Cable, Ttl To Usb Serial, W / Audio Jack Conn; Conversion Type Ftdi Smart Cables Cable Assemblies - Smart Cables
Product Type Serial; USB USB Smart Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details