FTDI Chip Smart Cables TTL-232R-3V3-2MM

Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1095-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1095-ND
Smart Cables 768-1095-ND
USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
Usb-Serial Cable, Vdrive2/vmusic2 Module; Conversion Type Ftdi - 53X3649 - Newark, An Avnet Company
Chicago, IL, United States
Usb-Serial Cable, Vdrive2/vmusic2 Module; Conversion Type Ftdi
53X3649
Usb-Serial Cable, Vdrive2/vmusic2 Module; Conversion Type Ftdi 53X3649
USB-SERIAL CABLE, VDRIVE2/VMUSIC2 MODULE; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 8 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:-; RoHS Compliant: Yes

USB-SERIAL CABLE, VDRIVE2/VMUSIC2 MODULE; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 8 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Smart Cables - TTL-232R-3V3-2MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
TTL-232R-3V3-2MM
Cable Assemblies - Smart Cables TTL-232R-3V3-2MM
CABLE USB SERIAL 3.3V 2MM HEADER

CABLE USB SERIAL 3.3V 2MM HEADER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies USB Cables Cable Assemblies
Product Number 768-1095-ND 53X3649 TTL-232R-3V3-2MM
Product Name Smart Cables Usb-Serial Cable, Vdrive2/vmusic2 Module; Conversion Type Ftdi Cable Assemblies - Smart Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details