FTDI Chip Specialized ICs - FT245BL FT245BL

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 33792-FT245BL Packaging: Tray Mounting: SMD (SMT) Family Name: FT245BL Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): FT245BL - Tray; FT245BL/TR; Introduction Date: November 30, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 33792-FT245BL Packaging: Tray Mounting: SMD (SMT) Family Name: FT245BL Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): FT245BL - Tray; FT245BL/TR; Introduction Date: November 30, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FT245BL is a lead-free USB FIFO integrated circuit designed for bi-directional data transfer between a peripheral and a host PC. It supports data transfer rates of up to 1 Megabyte per second using D2XX drivers and 300 Kilobytes per second with VCP drivers. The device features a 384-byte transmit buffer and a 128-byte receive buffer, facilitating high data throughput. It includes an integrated level converter for compatibility with both 5V and 3.3V logic levels, as well as an integrated 3.3V regulator for USB I/O. The FT245BL simplifies interfacing with microcontrollers, PLDs, and FPGAs through a 4-wire handshake interface, eliminating the need for USB-specific firmware programming. It supports USB 1.1 and USB 2.0 standards and is compatible with various operating systems, including Windows, macOS, and Linux. Additional features include programmable FIFO timeout, support for USB suspend/resume, and a new Bit-Bang mode that allows the data bus to function as a general-purpose I/O port. This device is suitable for applications such as upgrading legacy peripherals to USB, USB instrumentation, industrial control, and various USB data transfer needs. Its compact 32-LQFP package and RoHS compliance make it a viable option for engineers looking to integrate USB functionality into their designs.

Datasheet Summary
Powered by GS/AI

The FT245BL is a lead-free USB FIFO integrated circuit designed for bi-directional data transfer between a peripheral and a host PC. It supports data transfer rates of up to 1 Megabyte per second using D2XX drivers and 300 Kilobytes per second with VCP drivers. The device features a 384-byte transmit buffer and a 128-byte receive buffer, facilitating high data throughput. It includes an integrated level converter for compatibility with both 5V and 3.3V logic levels, as well as an integrated 3.3V regulator for USB I/O. The FT245BL simplifies interfacing with microcontrollers, PLDs, and FPGAs through a 4-wire handshake interface, eliminating the need for USB-specific firmware programming. It supports USB 1.1 and USB 2.0 standards and is compatible with various operating systems, including Windows, macOS, and Linux. Additional features include programmable FIFO timeout, support for USB suspend/resume, and a new Bit-Bang mode that allows the data bus to function as a general-purpose I/O port. This device is suitable for applications such as upgrading legacy peripherals to USB, USB instrumentation, industrial control, and various USB data transfer needs. Its compact 32-LQFP package and RoHS compliance make it a viable option for engineers looking to integrate USB functionality into their designs.

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - FT245BL - 33792-FT245BL - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FT245BL
33792-FT245BL
Specialized ICs - FT245BL 33792-FT245BL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 33792-FT245BL Packaging: Tray Mounting: SMD (SMT) Family Name: FT245BL Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): FT245BL - Tray; FT245BL/TR; Introduction Date: November 30, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 33792-FT245BL
Packaging: Tray
Mounting: SMD (SMT)
Family Name: FT245BL
Categories: Integrated Circuits
Status: Active
Case / Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): FT245BL - Tray; FT245BL/TR;
Introduction Date: November 30, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 33792-FT245BL
Product Name Specialized ICs - FT245BL
Unlock Full Specs
to access all available technical data