FTDI Chip Integrated Circuits(ICs) FT232RL

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 001328-FT232RL Category: Integrated Circuits(ICs) Family: Interface - Controllers Series: USBmadeEZ-UART Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 28-SSOP Operating Supply Voltage: 3.3 V ~ 5.25 V Protocol: USB Function: Bridge, USB to UART Interface: UART Current - Supply: 15mA Standards: USB 2.0 Family Name: FT232 Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tube; Introduction Date: August 04, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Sensing & Instrumentation, Industrial, Consumer Electronics, Wireless
Request a Quote Datasheet
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 001328-FT232RL Category: Integrated Circuits(ICs) Family: Interface - Controllers Series: USBmadeEZ-UART Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 28-SSOP Operating Supply Voltage: 3.3 V ~ 5.25 V Protocol: USB Function: Bridge, USB to UART Interface: UART Current - Supply: 15mA Standards: USB 2.0 Family Name: FT232 Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tube; Introduction Date: August 04, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Sensing & Instrumentation, Industrial, Consumer Electronics, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 001328-FT232RL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
001328-FT232RL
Integrated Circuits(ICs) 001328-FT232RL
Manufacturer: FTDI, Future Technology Devices International Ltd Win Source Part Number: 001328-FT232RL Category: Integrated Circuits(ICs) Family: Interface - Controllers Series: USBmadeEZ-UART Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 28-SSOP Operating Supply Voltage: 3.3 V ~ 5.25 V Protocol: USB Function: Bridge, USB to UART Interface: UART Current - Supply: 15mA Standards: USB 2.0 Family Name: FT232 Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tube; Introduction Date: August 04, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Sensing & Instrumentation, Industrial, Consumer Electronics, Wireless

Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 001328-FT232RL
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Series: USBmadeEZ-UART
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package: 28-SSOP
Operating Supply Voltage: 3.3 V ~ 5.25 V
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 15mA
Standards: USB 2.0
Family Name: FT232
Alternative Parts (Cross-Reference): FT232RQ; FT232RQ-Reel; FT232RQ-Tube;
Introduction Date: August 04, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Sensing & Instrumentation, Industrial, Consumer Electronics, Wireless

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 001328-FT232RL
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data