Manufacturer: FTDI, Future Technology Devices International Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156550-FT232BQ-TRAY
Operating Supply Voltage: 5 V
Number of Channels: 1
Number of Pins: 32
Categories: Custom Parts
Case / Package: QFN EP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.35 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156550-FT232BQ-TRAY |
| Product Name | Custom Parts - Custom Parts (E - I) - FT232BQ-TRAY |