FTDI Chip Smart Cables C232HD-EDHSP-0

Description
USB to UART Cable 5.90' (1.80m)
Request a Quote Datasheet
Description
USB to UART Cable 5.90' (1.80m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1112-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1112-ND
Smart Cables 768-1112-ND
USB to UART Cable 5.90' (1.80m)

USB to UART Cable 5.90' (1.80m)

Buy Now Datasheet
Cable Assemblies - Smart Cables - C232HD-EDHSP-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
C232HD-EDHSP-0
Cable Assemblies - Smart Cables C232HD-EDHSP-0
CABLE USB HS UART 5V, 1.8M

CABLE USB HS UART 5V, 1.8M

Supplier's Site
Cable, Usb/uart, 0.45A/5V O/p, 180Cm; Conversion Type Ftdi - 05X9896 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb/uart, 0.45A/5V O/p, 180Cm; Conversion Type Ftdi
05X9896
Cable, Usb/uart, 0.45A/5V O/p, 180Cm; Conversion Type Ftdi 05X9896
CABLE, USB/UART, 0.45A/5V O/P, 180CM; Conversion Type:USB to UART Converter; Baud Rate:12Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232H; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:-;RoHS Compliant: Yes

CABLE, USB/UART, 0.45A/5V O/P, 180CM; Conversion Type:USB to UART Converter; Baud Rate:12Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232H; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1112-ND C232HD-EDHSP-0 05X9896
Product Name Smart Cables Cable Assemblies - Smart Cables Cable, Usb/uart, 0.45A/5V O/p, 180Cm; Conversion Type Ftdi
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1863212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details